Status: | Production |
---|---|
Series: | OP484 |
RoHS: | Compliant |
Single-Supply Operation |
Wide Bandwidth: 4 MHz |
Low Offset Voltage: 65 µV |
Unity-Gain Stable |
High Slew Rate: 4.0 V/µs |
Low Noise: 3.9 nV/√Hz |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Dip-14 | Newark Electronics |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, DIP-14 | element14 |
PREC RAIL TO RAIL OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a OP484FPZ?
Additional datasheets, footprints and schematics for OP484FPZ are listed on our Part Details page. You can also find images and similar parts to OP484FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP484FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP484FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP484FPZ fall under?
The OP484FPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP484FPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP484FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP484FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP484FPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for OP484FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP484FPZ often in real-time on the comparison pages.
What if I can't find stock of OP484FPZ?
You can fill out our help required form which you can use to request a quote for OP484FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.