OP482GPZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: OP482
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP282/OP482 dual and quad operational amplifiers feature excellent speed atexceptionally low supply currents. Slew rate exceeds 7 V/µs with supply current under 250 µA per amplifier. these unity gain stable amplifiers have a typical gain bandwidth of 4 MHz.The JFET input stage of the OP282/OP482 insures bias current is typically a few piocamps and below 500 pA over the full temperature range. Offset voltage is under 3 mV for the dual and under 4 mV for the quad.With a wide output swing, within 1.5 volts of each supply, low power consumption and high slew rate, the OP282/OP482 are ideal for battery-powered systems or power restricted

Where to Buy

Prices starting from US$6.61

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.74
3,211
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.04
82
in stock
Buy Now
Logo for element14
element14
from US$6.91
82
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.61
82
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$13.07
-
Buy Now

Features

High Slew Rate: 9 V/µs
Wide Bandwidth: 4 MHz
Low Supply Current: 250 µA/Amplifier
Low Offset Voltage: 3 mV
Low Bias Current: 100 pA
Fast Settling Time
Common-Mode Range Includes V+
Unity Gain Stable

Alternative Descriptions

QUAD LOW PWR JFET OP AMP | Analog Devices
Op-Amp, 4Mhz, -40 To 85Deg C, Dip-14 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 85DEG C, DIP-14 | element14
4xOp-Amp HS LP JFET-Inp DIP14 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP482GPZ?

Additional datasheets, footprints and schematics for OP482GPZ are listed on our Part Details page. You can also find images and similar parts to OP482GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP482GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP482GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP482GPZ fall under?

The OP482GPZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to OP482GPZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP482GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP482GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP482GPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for OP482GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP482GPZ often in real-time on the comparison pages.

What if I can't find stock of OP482GPZ?

You can fill out our help required form which you can use to request a quote for OP482GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay