OP471GSZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP471
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP471 is a monolithic quad op amp featuring low-noise, 11nV/(root)Hz Max at 1kHz, excellent speed, 8V/µs typical, a gain-bandwidth of 6.5MHz, and unity-gain stability.The OP471 has an input offset voltage under 0.8mV and an input offset voltage drift below 4µV/°C. guaranteed over the full military temperature range. Open loop gain of the OP471 is over 500,000 into a 10k Ohm load insuring outstanding gain accuracy and linearity. The input bias current is under 25nA limiting errors due to signal source resistance. The OP471's CMR of over 105dB and PSRR of under 5.6µV/V significantly reduce errors caused by ground noise and power supply fluctuations.The OP471 offers excellent amplifier matching which is important for

Where to Buy

Prices starting from US$11.35

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$11.35
100
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$16.92
33
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.82
-
Buy Now
Logo for element14
element14
from US$13.12
-
Buy Now
Logo for Farnell
Farnell
from US$12.39
-
Buy Now

Features

Excellent Speed: 8 V/µs Typ
Low Noise: 11 nV/√Hz @ 1 kHz Max
Unity-Gain Stable
High Gain Bandwidth: 6.5 MHz Typ
Low Input Offset Voltage: 0.8 mV Max
Low Offset Voltage Drift: 4 µV/°C Max
High Gain: 500 V/mV Min
Outstanding CMR: 105 dB Min
Industry Standard Quad Pinouts

Alternative Descriptions

AMPLIFIER - OP AMPS | Richardson RFPD
SOL-16 MARKED AS "OP471G" | Analog Devices
Op-Amp, 6.5Mhz, -40 To 85Deg C, Soic-16 | Newark Electronics
OP-AMP, 6.5MHZ, -40 TO 85DEG C, SOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP471GSZ?

Additional datasheets, footprints and schematics for OP471GSZ are listed on our Part Details page. You can also find images and similar parts to OP471GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP471GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP471GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP471GSZ fall under?

The OP471GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP471GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP471GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP471GSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP471GSZ have stock available?

Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP471GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP471GSZ often in real-time on the comparison pages.

What if I can't find stock of OP471GSZ?

You can fill out our help required form which you can use to request a quote for OP471GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay