OP470GPZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP470
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP470 is a high-performance monolithic quad operational amplifier with exceptionally low voltage noise, 5nV/(root)Hz at 1kHz Max, offering comparable performance to PMI's industry standard OP27.The OP470 features an input offset voltage below 0.4mV, excellent for a quad op amp, and an offset drift under 2µV/°C, guaranteed over the full military temperature range. Open-loop gain of the OP470 is over 1,000,000 into a 10k Ohm load insuring excellent gain accuracy and linearity, even in high-gain

Where to Buy

Prices starting from US$10.10

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$10.58
258
in stock
Buy Now
Logo for element14
element14
from US$11.52
212
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.86
212
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
45
in stock
Buy Now

Features

Very Low-Noise, 5 nV/√Hz @ 1 kHz Max 
Excellent Input Offset Voltage, 0.4 mV Max 
Low Offset Voltage Drift, 2 µV/°C Max 
Very High Gain, 1000 V/mV Min 
Outstanding CMR, 110 dB Min 
Slew Rate, 2 V/µs Typ 
Gain-Bandwidth Product, 6 MHz Typ 
Industry Standard Quad Pinouts 
Available in Die Form 

Alternative Descriptions

Op-Amp, 6Mhz, -40 To 85Deg C, Dip-14 | Newark Electronics
OP-AMP, 6MHZ, -40 TO 85DEG C, DIP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP470GPZ?

Additional datasheets, footprints and schematics for OP470GPZ are listed on our Part Details page. You can also find images and similar parts to OP470GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP470GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP470GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP470GPZ fall under?

The OP470GPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP470GPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP470GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP470GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP470GPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP470GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP470GPZ often in real-time on the comparison pages.

What if I can't find stock of OP470GPZ?

You can fill out our help required form which you can use to request a quote for OP470GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay