Status: | Production |
---|---|
Series: | OP470 |
RoHS: | Not Compliant |
Prices starting from US$28.73
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$28.73
|
25
in stock
|
Buy Now |
Very Low-Noise, 5 nV/√Hz @ 1 kHz Max |
Excellent Input Offset Voltage, 0.4 mV Max |
Low Offset Voltage Drift, 2 µV/°C Max |
Very High Gain, 1000 V/mV Min |
Outstanding CMR, 110 dB Min |
Slew Rate, 2 V/µs Typ |
Gain-Bandwidth Product, 6 MHz Typ |
Industry Standard Quad Pinouts |
Available in Die Form |
LOW-NOISE PRECISION QUAD | Analog Devices |
Where can I find additional details, specifications and documents for a OP470EY?
Additional datasheets, footprints and schematics for OP470EY are listed on our Part Details page. You can also find images and similar parts to OP470EY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP470EY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP470EY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP470EY fall under?
The OP470EY is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP470EY when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP470EY you can contact the distributor directly for product support, shipping queries etc.
Is the OP470EY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP470EY have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for OP470EY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP470EY often in real-time on the comparison pages.
What if I can't find stock of OP470EY?
You can fill out our help required form which you can use to request a quote for OP470EY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.