OP467GPZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: OP467
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP467 is a quad, high speed, precision operational amplifier. It offers the performance of a high speed op amp combined with the advantages of a precision op amp in a single package. The OP467 is an ideal choice for

Where to Buy

Prices starting from US$17.81

Distributor Stock
Logo for Farnell
Farnell
from US$17.13
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$19.47
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.63
-
Buy Now
Logo for element14
element14
from US$17.81
-
Buy Now

Features

High slew rate: 170 V/μs
Wide bandwidth: 28 MHz
Fast settling time: <200 ns to 0.01%
Low offset voltage: <500 μV
Unity-gain stable
Low voltage operation: ±5 V to ±15 V
Low supply current: <10 mA
Drives capacitive loads

Alternative Descriptions

Op-Amp, 28Mhz, -40 To 85Deg C, Dip-14 | Newark Electronics
OP-AMP, 28MHZ, -40 TO 85DEG C, DIP-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP467GPZ?

Additional datasheets, footprints and schematics for OP467GPZ are listed on our Part Details page. You can also find images and similar parts to OP467GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP467GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP467GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP467GPZ fall under?

The OP467GPZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to OP467GPZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP467GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP467GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP467GPZ have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP467GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP467GPZ often in real-time on the comparison pages.

What if I can't find stock of OP467GPZ?

You can fill out our help required form which you can use to request a quote for OP467GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay