OP462GSZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP462
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP162 (single), OP262 (dual), and OP462 (quad) rail-to-rail 15 MHz amplifiers feature the extra speed new designs require, with the benefits of precision and low power operation. With their incredibly low offset voltage of 45 µV (typical) and low noise, they are perfectly suited for precision filter

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for RS
RS
from US$9.43
63
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.84
306
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.78
65
in stock
Buy Now
Logo for element14
element14
from US$7.04
65
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.75
65
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.87
1
in stock
Buy Now

Features

Wide Bandwidth: 15 MHz
Low Offset Voltage: 325 µV max
Low Noise: 9.5 nV/√Hz @ 1 kHz
Single-Supply Operation: +2.7 V to +12 V
Rail-to-Rail Output Swing
Low TCVOS: 1 µV/°C typ
High Slew Rate: 13 V/µs
No Phase Inversion
Unity Gain Stable

Alternative Descriptions

QUAD 15 MHZ OP AMP | Analog Devices
Op-Amp, 15Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics
OP-AMP, 15MHZ, -40 TO 125DEG C, NSOIC-14 | element14
OP Amp Quad GP R-R O/P 6V/12V | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP462GSZ?

Additional datasheets, footprints and schematics for OP462GSZ are listed on our Part Details page. You can also find images and similar parts to OP462GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP462GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP462GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP462GSZ fall under?

The OP462GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP462GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP462GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP462GSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP462GSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OP462GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP462GSZ often in real-time on the comparison pages.

What if I can't find stock of OP462GSZ?

You can fill out our help required form which you can use to request a quote for OP462GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay