Status: | Production |
---|---|
Series: | OP42 |
RoHS: | Compliant |
Prices starting from US$3.53
FAST |
Slew Rate: 50 V/µs Min |
Settling Time (0.01%): 1 µs Max |
Gain Bandwidth Product: 10 MHz Typ |
Excellent Radiation HardnessPRECISE |
Common Mode Rejection: 88 dB Min |
Open Loop Gain: 500 V/mV Min |
Offset Voltage: 750 µV Max |
Bias Current: 200 pA Max |
Available in Die Form |
Op-Amp, 10Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
SO-8 MARKED AS "OP42G" IC | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP42GSZ?
Additional datasheets, footprints and schematics for OP42GSZ are listed on our Part Details page. You can also find images and similar parts to OP42GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP42GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP42GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP42GSZ fall under?
The OP42GSZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP42GSZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP42GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP42GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP42GSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for OP42GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP42GSZ often in real-time on the comparison pages.
What if I can't find stock of OP42GSZ?
You can fill out our help required form which you can use to request a quote for OP42GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.