Status: | Production |
---|---|
Series: | OP42 |
RoHS: | Compliant |
FAST |
Slew Rate: 50 V/µs Min |
Settling Time (0.01%): 1 µs Max |
Gain Bandwidth Product: 10 MHz Typ |
Excellent Radiation HardnessPRECISE |
Common Mode Rejection: 88 dB Min |
Open Loop Gain: 500 V/mV Min |
Offset Voltage: 750 µV Max |
Bias Current: 200 pA Max |
Available in Die Form |
Op-Amp, 10Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 85DEG C, DIP-8 | element14 |
HIGH-SPEED, FAST SETTL PR | Analog Devices |
Where can I find additional details, specifications and documents for a OP42GPZ?
Additional datasheets, footprints and schematics for OP42GPZ are listed on our Part Details page. You can also find images and similar parts to OP42GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP42GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP42GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP42GPZ fall under?
The OP42GPZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP42GPZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP42GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP42GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP42GPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for OP42GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP42GPZ often in real-time on the comparison pages.
What if I can't find stock of OP42GPZ?
You can fill out our help required form which you can use to request a quote for OP42GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.