OP4177ARZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP4177
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPx177 family consists of very high precision, single, dual, and quad amplifiers featuring extremely low offset voltage and drift, low input bias current, low noise, and low power consump-tion. Outputs are stable with capacitive loads of over 1000 pF with no external compensation. Supply current is less than 500 μA per amplifier at 30 V. Internal 500 Ω series resistors protect the inputs, allowing input signal levels several volts beyond either supply without phase reversal.Unlike previous high voltage amplifiers with very low offset voltages, the OP1177 (single) and OP2177 (dual) amplifiers are available in tiny 8-lead surface-mount MSOP and 8-lead narrow SOIC packages. The OP4177 (quad) is available in TSSOP and 14-lead narrow SOIC packages. Moreover, specified performance in the MSOP and the TSSOP is identical to performance in the SOIC package. MSOP and TSSOP are available in tape and reel only.The OPx177 family offers the widest specified temperature range of any high precision amplifier in surface-mount packaging. All versions are fully specified for operation from −40°C to +125°C for the most demanding operating environments.

Where to Buy

Prices starting from US$5.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.51
1,553
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.78
62
in stock
Buy Now
Logo for element14
element14
from US$8.03
62
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.39
62
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.12
43
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.85
-
Buy Now

Features

Low offset voltage: 60 μV maximum
Very low offset voltage drift: 0.7 μV/°C maximum
Low input bias current: 2 nA maximum
Low noise: 8 nV/√Hz typical
CMRR, PSRR, and AVO > 120 dB minimum
Low supply current: 400 μA per amplifier
Dual supply operation: ±2.5 V to ±15 V
Unity-gain stable
No phase reversal
Inputs internally protected beyond supply voltage

Alternative Descriptions

QUAD, PRECISION LOW NOISE OP A | Analog Devices
Op-Amp, 1.3Mhz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 1.3MHZ, -40 TO 125DEG C, NSOIC | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP4177ARZ?

Additional datasheets, footprints and schematics for OP4177ARZ are listed on our Part Details page. You can also find images and similar parts to OP4177ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP4177ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP4177ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP4177ARZ fall under?

The OP4177ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP4177ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP4177ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP4177ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP4177ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP4177ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP4177ARZ often in real-time on the comparison pages.

What if I can't find stock of OP4177ARZ?

You can fill out our help required form which you can use to request a quote for OP4177ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay