Status: | Production |
---|---|
Series: | OP413 |
RoHS: | Compliant |
Single- or dual-supply operation |
Low noise: 4.7 nV/√Hz @ 1 kHz |
Wide bandwidth: 3.4 MHz |
Low offset voltage: 100 μV |
Very low drift: 0.2 μV/°C |
Unity gain stable |
No phase reversal |
QUAD LO-NOISE LO-DRIFT IC | Analog Devices |
Op-Amp, 3.4Mhz, -40 To 85Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 3.4MHZ, -40 TO 85DEG C, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a OP413ESZ?
Additional datasheets, footprints and schematics for OP413ESZ are listed on our Part Details page. You can also find images and similar parts to OP413ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP413ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP413ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP413ESZ fall under?
The OP413ESZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP413ESZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP413ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP413ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP413ESZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP413ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP413ESZ often in real-time on the comparison pages.
What if I can't find stock of OP413ESZ?
You can fill out our help required form which you can use to request a quote for OP413ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.