Status: | Production |
---|---|
Series: | OP400 |
RoHS: | Compliant |
Prices starting from US$8.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.81
|
No stock
|
Buy Now | |
Analog Devices
from US$8.46
|
173
in stock
|
Buy Now | |
Schukat Electronic
from US$17.97
|
81
in stock
|
Buy Now | |
Distrelec
from US$12.87
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$13.12
|
50
in stock
|
Buy Now | |
element14
from US$13.32
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$9.92
|
-
|
Buy Now | |
Richardson RFPD
from US$11.27
|
-
|
Buy Now |
Low input offset voltage: 150 μV maximum |
Low offset voltage drift over –55°C to +125°C: |
1.2 μV/°C maximum |
Low supply current (per amplifier): |
725 μA maximum |
High open-loop gain: 5000 V/mV minimum |
Input bias current: 3 nA maximum |
Low noise voltage density: 11 nV/√Hz at 1 kHz |
Stable with large capacitive loads: |
10 nF typical |
Available in die form |
QUAD LOW OFFSET, LOW POWER | Analog Devices |
4xOp-Amp Low Offs LP DIP14 | Schukat Electronic |
Analog Devices Operational Amplifier, 500kHz, 750pA, PDIP | Distrelec |
Opamp, Dip-14, 500 Khz, 0 To 70Deg C | Newark Electronics |
OPAMP, DIP-14, 500 KHZ, 0 TO 70DEG C | element14 |
Analog Devices OP400GPZ Quad Low Power OP Amp | Rapid Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP400GPZ?
Additional datasheets, footprints and schematics for OP400GPZ are listed on our Part Details page. You can also find images and similar parts to OP400GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP400GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP400GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP400GPZ fall under?
The OP400GPZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP400GPZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP400GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP400GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP400GPZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Distrelec, Newark Electronics and element14 have stock available or on a lead time for OP400GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP400GPZ often in real-time on the comparison pages.
What if I can't find stock of OP400GPZ?
You can fill out our help required form which you can use to request a quote for OP400GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.