Status: | Production |
---|---|
Series: | OP400 |
RoHS: | Not Compliant |
Prices starting from US$19.80
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$19.80
|
125
in stock
|
Buy Now |
Low input offset voltage: 150 μV maximum |
Low offset voltage drift over –55°C to +125°C: |
1.2 μV/°C maximum |
Low supply current (per amplifier): |
725 μA maximum |
High open-loop gain: 5000 V/mV minimum |
Input bias current: 3 nA maximum |
Low noise voltage density: 11 nV/√Hz at 1 kHz |
Stable with large capacitive loads: |
10 nF typical |
Available in die form |
QUAD LOW OFFSET, LOW POWE | Analog Devices |
Where can I find additional details, specifications and documents for a OP400FY?
Additional datasheets, footprints and schematics for OP400FY are listed on our Part Details page. You can also find images and similar parts to OP400FY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP400FY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP400FY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP400FY fall under?
The OP400FY is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP400FY when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP400FY you can contact the distributor directly for product support, shipping queries etc.
Is the OP400FY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP400FY have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for OP400FY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP400FY often in real-time on the comparison pages.
What if I can't find stock of OP400FY?
You can fill out our help required form which you can use to request a quote for OP400FY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.