OP400EY Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP400
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP400 is the first monolithic quad operational amplifier that features OP77-type performance. Precision performance is not sacrificed with the OP400 to obtain the space and costsavings offered by quad amplifiers.The OP400 features an extremely low input offset voltage of less than 150 μV with a drift of less than 1.2 μV/°C, guaranteed over the full military temperature range. Open-loop gain of the OP400 is more than 5 million into a 10 kΩ load, input bias current is less than 3 nA, CMR is more than 120 dB, and PSRR is less than 1.8 μV/V. On-chip Zener zap trimming is used to achieve the low input offset voltage of the OP400 and eliminates the need for offset nulling. The OP400 conforms to the industrystandard quad pinout, which does not have null terminals.The OP400 features low power consumption, drawing less than 725 μA per amplifier. The total current drawn by this quad amplifier is less than that of a single OP07, yet the OP400 offers significant improvements over this industry-standard op amp. Voltage noise density of the OP400 is a low 11 nV/√Hz at 10 Hz, half that of most competitive devices.The OP400 is an ideal choice for

Where to Buy

Prices starting from US$14.75

Distributor Stock
Logo for RS
RS
from US$14.75
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$27.92
275
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Low input offset voltage: 150 μV maximum
Low offset voltage drift over –55°C to +125°C:
1.2 μV/°C maximum
Low supply current (per amplifier):
725 μA maximum
High open-loop gain: 5000 V/mV minimum
Input bias current: 3 nA maximum
Low noise voltage density: 11 nV/√Hz at 1 kHz
Stable with large capacitive loads:
10 nF typical
Available in die form

Alternative Descriptions

QUAD LOW OFFSET, LOW POWE | Analog Devices
Op-Amp, Low Power | RS
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP400EY?

Additional datasheets, footprints and schematics for OP400EY are listed on our Part Details page. You can also find images and similar parts to OP400EY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP400EY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP400EY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP400EY fall under?

The OP400EY is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP400EY when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP400EY you can contact the distributor directly for product support, shipping queries etc.

Is the OP400EY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP400EY have stock available?

Authorised distributors including Analog Devices, RS and Richardson RFPD have stock available or on a lead time for OP400EY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP400EY often in real-time on the comparison pages.

What if I can't find stock of OP400EY?

You can fill out our help required form which you can use to request a quote for OP400EY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay