Status: | Production |
---|---|
Series: | OP37 |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
302
in stock
|
Buy Now | |
element14
from US$1.97
|
302
in stock
|
Buy Now | |
Farnell
from US$1.98
|
302
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
102
in stock
|
Buy Now | |
Micros
from US$1.88
|
88
in stock
|
Buy Now | |
Analog Devices
from US$1.43
|
46
in stock
|
Buy Now | |
Richardson RFPD
from US$1.87
|
-
|
Buy Now |
Low Noise, 80 nV p-p (0.1 Hz to 10 Hz) |
3 nV/vHz @ 1 kHz |
Low Drift, 0.2 µV/°C |
High Speed, 17 V/µs Slew Rate |
63 MHz Gain Bandwidth |
Low Input Offset Voltage, 10 µV |
Excellent CMRR, 126 dB |
(Common-Voltage @ 11 V) |
High Open-Loop Gain, 1.8 Million |
Replaces 725, OP-07, |
SE5534 In Gains > 5 |
Available in Die Form |
Op-Amp, 63Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 63MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
OP37GSZ | RS |
Precision Op-Amp, GBW 63MHz, SR 17V/us, Voff 0.03mV, +/-4÷+/-18V, -40÷85°C | Micros |
SO-8 MARKED AS "OP37G" IC | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP37GSZ?
Additional datasheets, footprints and schematics for OP37GSZ are listed on our Part Details page. You can also find images and similar parts to OP37GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP37GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP37GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP37GSZ fall under?
The OP37GSZ is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to OP37GSZ when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP37GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP37GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP37GSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for OP37GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP37GSZ often in real-time on the comparison pages.
What if I can't find stock of OP37GSZ?
You can fill out our help required form which you can use to request a quote for OP37GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.