OP37GPZ High Speed Op Amps (Bandwidth ≥ 50MHz) by Analog Devices

Status: Production
Series: OP37
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP37 provides the same high performance as the OP27, but the design is optimized for circuits with gains greater than five. This design change increases slew rate to 17V/µsec and gain-bandwidth product to 63MHz.The OP37 provides the low offset and drift of the OP07 plus higher speed and lower noise. Offsets down to 25µV and drift of 0.6µV/°C maximum make the OP-37 ideal for precision instrumentation

Where to Buy

Prices starting from US$3.15

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.43
25
in stock
Buy Now
Logo for element14
element14
from US$3.42
25
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.16
25
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.67
8
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.06
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.15
-
Buy Now

Features

Low Noise, 80 nV p-p (0.1 Hz to 10 Hz)
3 nV/vHz @ 1 kHz
Low Drift, 0.2 µV/°C
High Speed, 17 V/µs Slew Rate
63 MHz Gain Bandwidth
Low Input Offset Voltage, 10 µV
Excellent CMRR, 126 dB
(Common-Voltage @ 11 V)
High Open-Loop Gain, 1.8 Million
Replaces 725, OP-07,
SE5534 In Gains > 5
Available in Die Form

Alternative Descriptions

Opamp, Dip-8, 63 Mhz, -40 To 85 Deg C | Newark Electronics
OPAMP, DIP-8, 63 MHZ, -40 TO 85 DEG C | element14
Op-Amp Precis. LN -40/+85°C DIP8 | Schukat Electronic
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP37GPZ?

Additional datasheets, footprints and schematics for OP37GPZ are listed on our Part Details page. You can also find images and similar parts to OP37GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP37GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP37GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP37GPZ fall under?

The OP37GPZ is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).

Can I view similar or alternative parts?

You can view similar parts to OP37GPZ when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP37GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP37GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP37GPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Schukat Electronic have stock available or on a lead time for OP37GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP37GPZ often in real-time on the comparison pages.

What if I can't find stock of OP37GPZ?

You can fill out our help required form which you can use to request a quote for OP37GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay