OP37EPZ High Speed Op Amps (Bandwidth ≥ 50MHz) by Analog Devices

Status: Production
Series: OP37
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The OP37 provides the same high performance as the OP27, but the design is optimized for circuits with gains greater than five. This design change increases slew rate to 17V/µsec and gain-bandwidth product to 63MHz.The OP37 provides the low offset and drift of the OP07 plus higher speed and lower noise. Offsets down to 25µV and drift of 0.6µV/°C maximum make the OP-37 ideal for precision instrumentation

Prices starting from US$6.80


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.91
187
Buy Now
Logo for element14 element14 US$7.40
187
Buy Now
Logo for Farnell Farnell US$7.30
187
Buy Now
Logo for Analog Devices Analog Devices US$6.99
99
Buy Now
Logo for Richardson RFPD Richardson RFPD US$6.80
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low Noise, 80 nV p-p (0.1 Hz to 10 Hz)
3 nV/vHz @ 1 kHz
Low Drift, 0.2 µV/°C
High Speed, 17 V/µs Slew Rate
63 MHz Gain Bandwidth
Low Input Offset Voltage, 10 µV
Excellent CMRR, 126 dB
(Common-Voltage @ 11 V)
High Open-Loop Gain, 1.8 Million
Replaces 725, OP-07,
SE5534 In Gains > 5
Available in Die Form

Alternative Descriptions

Op-Amp, 63Mhz, -25 To 85Deg C, Dip-8 | Newark Electronics
OP-AMP, 63MHZ, -25 TO 85DEG C, DIP-8 | element14
LOW-NOISE PRECISION HI-SP | Analog Devices
OP Amp Single GP 22V 8-Pin Mini-PDIP | RS
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP37EPZ?

Additional datasheets, footprints and schematics for OP37EPZ are listed on our Part Details page. You can also find images and similar parts to OP37EPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP37EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP37EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP37EPZ fall under?

The OP37EPZ is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).

Can I view similar or alternative parts?

You can view similar parts to OP37EPZ when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP37EPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP37EPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP37EPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for OP37EPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP37EPZ often in real-time on the comparison pages.

What if I can't find stock of OP37EPZ?

You can fill out our help required form which you can use to request a quote for OP37EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay