OP297GPZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: OP297
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP297 is the first dual op amp to pack precision performance into the space-saving, industry standard 8-pin SO package. Its combination of precision with low power and extremely low input bias current makes the dual OP297 useful in a wide variety of

Where to Buy

Prices starting from US$6.09

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$7.28
110
in stock
Buy Now
Logo for element14
element14
from US$6.47
110
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.12
110
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.59
81
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.09
20
in stock
Buy Now

Features

Low Offset Voltage: 50 µV Max
Low Offset Voltage Drift: 0.6 µV/°C Max
Very Low Bias Current: 100 pA Max
Very High Open-Loop Gain: 2000 V/mV Min
Low Supply Current (Per Amplifier):
625 µA Max
Operates From ±2 V to ±20 V Supplies
High Common-Mode Rejection:
120 dB Min
Pin Compatible to LT1013, AD706,
AD708, OP221, LM158, and
MC1458/ 1558 with Improved
Performance

Alternative Descriptions

Opamp, 500Khz, -40 To 85Deg C | Newark Electronics
OPERATIONAL AMPLIFIER | element14
DUAL PRECISION LOW IB OP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP297GPZ?

Additional datasheets, footprints and schematics for OP297GPZ are listed on our Part Details page. You can also find images and similar parts to OP297GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP297GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP297GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP297GPZ fall under?

The OP297GPZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to OP297GPZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP297GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP297GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP297GPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for OP297GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP297GPZ often in real-time on the comparison pages.

What if I can't find stock of OP297GPZ?

You can fill out our help required form which you can use to request a quote for OP297GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay