Status: | Production |
---|---|
Series: | OP296 |
RoHS: | Compliant |
Prices starting from US$2.79
Rail-to-Rail Input and Output Swing |
Low Power: 60 µA/Amplifier |
Gain Bandwidth Product: 450 kHz |
Single-Supply Operation: 3 V to 12 V |
Low Offset Voltage: 300 µV max |
High Open-Loop Gain: 500 V/mV |
Unity-Gain Stable |
No Phase Reversal |
Op-Amp, 450Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 450KHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Dual R-R I/O Op-Amp, GBW 0.45MHz, SR 0.3V/us, Voff 0.035mV, +/-1.5÷+/-6V | Micros |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP296GSZ-REEL7?
Additional datasheets, footprints and schematics for OP296GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP296GSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP296GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP296GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP296GSZ-REEL7 fall under?
The OP296GSZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP296GSZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP296GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP296GSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP296GSZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Chip One Stop have stock available or on a lead time for OP296GSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP296GSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP296GSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP296GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.