Status: | Production |
---|---|
Series: | OP295 |
RoHS: | Compliant |
Rail-to-rail output swing |
Single-supply operation: 3 V to 36 V |
Low offset voltage: 300 μV |
Gain bandwidth product: 75 kHz |
High open-loop gain: 1000 V/mV |
Unity-gain stable |
Low supply current/per amplifier: 150 μA maximum |
Op-Amp, 85Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 85KHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
DUAL RAILTO RAIL OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a OP295GSZ-REEL7?
Additional datasheets, footprints and schematics for OP295GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP295GSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP295GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP295GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP295GSZ-REEL7 fall under?
The OP295GSZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP295GSZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP295GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP295GSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP295GSZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for OP295GSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP295GSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP295GSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP295GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.