OP293FSZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP293
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP193/OP293 are single-supply operational amplifiers that feature a combination of high precision, low supply current, and the ability to operate at low voltages. For high performance in single-supply systems, the input and output ranges include ground, and the outputs swing from the negative rail to within 600 mV of the positive supply. For low voltage operation, the OP193/OP293 can operate down to +1.7 V or ±0.85 V.The combination of high accuracy and low power operation make the OP193/OP293 useful for battery-powered equipment. The part’s low current drain and low voltage operation allow it to continue performing long after other amplifiers have ceased functioning either because of battery drain or headroom.The OP193/OP293 are specified for single +2 V through dual ±15 V operation over the extended (−40°C to +125°C) temperature range. They are available in SOIC surface-mount packages.

Where to Buy

Prices starting from US$4.40

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.87
201
in stock
Buy Now
Logo for element14
element14
from US$4.84
201
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.69
201
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.40
86
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$24.93
-
Buy Now

Features

Operates from +1.7 V to ±18 V
Low supply current: 15 μA/amplifier
Low offset voltage: 100 μV maximum
Outputs sink and source: ±8 mA
No phase reversal
Single- or dual-supply operation
High open-loop gain: 600 V/mV
Unity-gain stable

Alternative Descriptions

Op-Amp, 35Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 35KHZ, -40 TO 125DEG C, NSOIC-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD
2xOp-Amp Precis. Micropower SO8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP293FSZ?

Additional datasheets, footprints and schematics for OP293FSZ are listed on our Part Details page. You can also find images and similar parts to OP293FSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP293FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP293FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP293FSZ fall under?

The OP293FSZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP293FSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP293FSZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP293FSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP293FSZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Schukat Electronic have stock available or on a lead time for OP293FSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP293FSZ often in real-time on the comparison pages.

What if I can't find stock of OP293FSZ?

You can fill out our help required form which you can use to request a quote for OP293FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay