OP293ESZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP293
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP193/OP293 are single-supply operational amplifiers that feature a combination of high precision, low supply current, and the ability to operate at low voltages. For high performance in single-supply systems, the input and output ranges include ground, and the outputs swing from the negative rail to within 600 mV of the positive supply. For low voltage operation, the OP193/OP293 can operate down to +1.7 V or ±0.85 V.The combination of high accuracy and low power operation make the OP193/OP293 useful for battery-powered equipment. The part’s low current drain and low voltage operation allow it to continue performing long after other amplifiers have ceased functioning either because of battery drain or headroom.The OP193/OP293 are specified for single +2 V through dual ±15 V operation over the extended (−40°C to +125°C) temperature range. They are available in SOIC surface-mount packages.

Where to Buy

Prices starting from US$7.30

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.30
559
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.61
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.17
47
in stock
Buy Now
Logo for element14
element14
from US$10.44
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.16
47
in stock
Buy Now

Features

Operates from +1.7 V to ±18 V
Low supply current: 15 μA/amplifier
Low offset voltage: 100 μV maximum
Outputs sink and source: ±8 mA
No phase reversal
Single- or dual-supply operation
High open-loop gain: 600 V/mV
Unity-gain stable

Alternative Descriptions

MICROPOWER RAIL TO RAIL | Analog Devices
Op-Amp, 35Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 35KHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP293ESZ?

Additional datasheets, footprints and schematics for OP293ESZ are listed on our Part Details page. You can also find images and similar parts to OP293ESZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP293ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP293ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP293ESZ fall under?

The OP293ESZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP293ESZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP293ESZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP293ESZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP293ESZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP293ESZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP293ESZ often in real-time on the comparison pages.

What if I can't find stock of OP293ESZ?

You can fill out our help required form which you can use to request a quote for OP293ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay