OP291GSZ-REEL7 Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP291
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP191, OP291 and OP491 are single, dual and quad micropower, single-supply, 3 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. All are guaranteed to operate from a 3 volt single supply as well as ±5 volt dual supplies.Fabricated on Analog Devices' CBCMOS process, the OP191 family has a unique input stage that allows the input voltage to safely extend 10 volts beyond either supply without any phase inversion or latch-up. The output voltage swings to within millivolts of the supplies and continues to sink or source current all the way to the supplies.

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.49
1,781
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.87
1,214
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.66
819
in stock
Buy Now
Logo for element14
element14
from US$4.71
819
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.44
819
in stock
Buy Now

Features

Single-Supply Operation: 2.7 V to 12 V
Wide Input Voltage Range
Rail-to-Rail Output Swing
Low Supply Current: 300 µA/Amp
Wide Bandwidth: 3 MHz
Slew Rate: 0.5 V/µs
Low Offset Voltage: 700 µV
No Phase Reversal

Alternative Descriptions

RAIL-RAIL SINGLE SUPPLY | Analog Devices
Op-Amp, 3Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 3MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP291GSZ-REEL7?

Additional datasheets, footprints and schematics for OP291GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP291GSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP291GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP291GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP291GSZ-REEL7 fall under?

The OP291GSZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP291GSZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP291GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the OP291GSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP291GSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP291GSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP291GSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of OP291GSZ-REEL7?

You can fill out our help required form which you can use to request a quote for OP291GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay