Status: | Production |
---|---|
Series: | OP284 |
RoHS: | Compliant |
Single-supply operation |
Wide bandwidth: 4 MHz |
Low offset voltage: 65 μV |
Unity-gain stable |
High slew rate: 4.0 V/μs |
Low noise: 3.9 nV/√HzOP284-EP supports defense and aerospace applications (AQEC standard) |
Download OP284-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14624 DSCC Drawing Number |
PREC RAIL TO RAIL OP AMP TAPE | Analog Devices |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, NSOIC | element14 |
Where can I find additional details, specifications and documents for a OP284FSZ-REEL7?
Additional datasheets, footprints and schematics for OP284FSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP284FSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP284FSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP284FSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP284FSZ-REEL7 fall under?
The OP284FSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP284FSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP284FSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP284FSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP284FSZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP284FSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP284FSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP284FSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP284FSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.