Status: | Production |
---|---|
Series: | OP284 |
RoHS: | Compliant |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.71
|
352
in stock
|
Buy Now | |
Chip One Stop
from US$5.35
|
1,764
in stock
|
Buy Now | |
Analog Devices
from US$5.40
|
1,652
in stock
|
Buy Now | |
Richardson RFPD
from US$7.20
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
-
|
Buy Now | |
element14
from US$7.76
|
-
|
Buy Now | |
Farnell
from US$7.30
|
-
|
Buy Now |
Single-supply operation |
Wide bandwidth: 4 MHz |
Low offset voltage: 65 μV |
Unity-gain stable |
High slew rate: 4.0 V/μs |
Low noise: 3.9 nV/√HzOP284-EP supports defense and aerospace applications (AQEC standard) |
Download OP284-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14624 DSCC Drawing Number |
PREC RAIL TO RAIL OP AMP | Analog Devices |
OP284 dual rail-to-rail precision op amp | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, NSOIC | element14 |
Where can I find additional details, specifications and documents for a OP284ESZ?
Additional datasheets, footprints and schematics for OP284ESZ are listed on our Part Details page. You can also find images and similar parts to OP284ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP284ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP284ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP284ESZ fall under?
The OP284ESZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP284ESZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP284ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP284ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP284ESZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, RS, Richardson RFPD and Newark Electronics have stock available or on a lead time for OP284ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP284ESZ often in real-time on the comparison pages.
What if I can't find stock of OP284ESZ?
You can fill out our help required form which you can use to request a quote for OP284ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.