Status: | Production |
---|---|
Series: | OP282 |
RoHS: | Compliant |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
385
in stock
|
Buy Now | |
Analog Devices
from US$2.96
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
81
in stock
|
Buy Now | |
element14
from US$2.94
|
81
in stock
|
Buy Now | |
Farnell
from US$2.80
|
81
in stock
|
Buy Now | |
Richardson RFPD
from US$2.73
|
-
|
Buy Now |
High Slew Rate: 9 V/µs |
Wide Bandwidth: 4 MHz |
Low Supply Current: 250 µA/Amplifier |
Low Offset Voltage: 3 mV |
Low Bias Current: 100 pA |
Fast Settling Time |
Common-Mode Range Includes V+ |
Unity Gain Stable |
DUAL LOW PWR JFET OP AMP | Analog Devices |
Op-Amp, 4Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 4MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
OP Amp Dual GP 18V 8-Pin MSOP | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP282ARMZ?
Additional datasheets, footprints and schematics for OP282ARMZ are listed on our Part Details page. You can also find images and similar parts to OP282ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP282ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP282ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP282ARMZ fall under?
The OP282ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to OP282ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP282ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP282ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP282ARMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP282ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP282ARMZ often in real-time on the comparison pages.
What if I can't find stock of OP282ARMZ?
You can fill out our help required form which you can use to request a quote for OP282ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.