Status: | Production |
---|---|
Series: | OP27 |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
2,540
in stock
|
Buy Now | |
Chip One Stop
from US$1.81
|
2,379
in stock
|
Buy Now | |
Schukat Electronic
from US$1.28
|
259
in stock
|
Buy Now | |
Richardson RFPD
from US$2.16
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
182
in stock
|
Buy Now | |
element14
from US$2.55
|
-
|
Buy Now | |
Farnell
from US$2.08
|
-
|
Buy Now |
Low noise: 80 nV p-p (0.1 Hz to 10 Hz), 3 nV/vHz |
Low drift: 0.2 µV/°C |
High speed: 2.8 V/µs slew rate, 8 MHz gain bandwidth |
Low VOS: 10 µV |
CMRR: 126 dB at VCM of |
±11 V |
High open-loop gain: 1.8 Million |
Available in Die Form |
Precision op amp,OP27GS SO8 | RS |
Op-Amp Precis. LN -40/+85°C SO8 | Schukat Electronic |
AMPLIFIER - OP AMPS | Richardson RFPD |
Opamp, 8Mhz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a OP27GSZ?
Additional datasheets, footprints and schematics for OP27GSZ are listed on our Part Details page. You can also find images and similar parts to OP27GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP27GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP27GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP27GSZ fall under?
The OP27GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP27GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP27GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP27GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP27GSZ have stock available?
Authorised distributors including RS, Chip One Stop, Schukat Electronic, Richardson RFPD and Newark Electronics have stock available or on a lead time for OP27GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP27GSZ often in real-time on the comparison pages.
What if I can't find stock of OP27GSZ?
You can fill out our help required form which you can use to request a quote for OP27GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.