Status: | Production |
---|---|
Series: | OP27 |
RoHS: | Compliant |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.44
|
No stock
|
Buy Now | |
Schukat Electronic
from US$2.10
|
1,095
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
456
in stock
|
Buy Now | |
Richardson RFPD
from US$2.85
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
element14
from US$3.74
|
-
|
Buy Now |
Low noise: 80 nV p-p (0.1 Hz to 10 Hz), 3 nV/vHz |
Low drift: 0.2 µV/°C |
High speed: 2.8 V/µs slew rate, 8 MHz gain bandwidth |
Low VOS: 10 µV |
CMRR: 126 dB at VCM of |
±11 V |
High open-loop gain: 1.8 Million |
Available in Die Form |
Op-Amp Precis. LN -40/+85°C DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Operational Amplifier, Single, 8 Mhz, 1, 2.8 V/ S, 4V To 18V, Dip, 8 Rohs Compliant: Yes |Analog Devices OP27GPZ . | Newark Electronics |
OPAMP, DIP-8, 8 MHZ, -40 TO 85 DEG C | Farnell |
Where can I find additional details, specifications and documents for a OP27GPZ?
Additional datasheets, footprints and schematics for OP27GPZ are listed on our Part Details page. You can also find images and similar parts to OP27GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP27GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP27GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP27GPZ fall under?
The OP27GPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP27GPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP27GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP27GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP27GPZ have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Richardson RFPD and Newark Electronics have stock available or on a lead time for OP27GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP27GPZ often in real-time on the comparison pages.
What if I can't find stock of OP27GPZ?
You can fill out our help required form which you can use to request a quote for OP27GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.