Status: | Production |
---|---|
Series: | OP27 |
RoHS: | Not Compliant |
Prices starting from US$20.25
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$20.25
|
48
in stock
|
Buy Now |
Low noise: 80 nV p-p (0.1 Hz to 10 Hz), 3 nV/vHz |
Low drift: 0.2 µV/°C |
High speed: 2.8 V/µs slew rate, 8 MHz gain bandwidth |
Low VOS: 10 µV |
CMRR: 126 dB at VCM of |
±11 V |
High open-loop gain: 1.8 Million |
Available in Die Form |
LOW-NOISE PRECISION OP AM | Analog Devices |
Where can I find additional details, specifications and documents for a OP27EZ?
Additional datasheets, footprints and schematics for OP27EZ are listed on our Part Details page. You can also find images and similar parts to OP27EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP27EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP27EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP27EZ fall under?
The OP27EZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP27EZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP27EZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP27EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP27EZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for OP27EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP27EZ often in real-time on the comparison pages.
What if I can't find stock of OP27EZ?
You can fill out our help required form which you can use to request a quote for OP27EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.