OP27EPZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP27
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The OP27 precision operational amplifier combines the low offset and drift of the OP07 with both high speed and low noise. Offsets down to 25 μV and maximum drift of 0.6 μV/°C make the OP27 ideal for precision instrumentation

Prices starting from US$5.76


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$7.23
234
Buy Now
Logo for Analog Devices Analog Devices US$5.82
100
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$15.71
71
Buy Now
Logo for CoreStaff CoreStaff US$5.85
2
Buy Now
Logo for Newark Electronics Newark Electronics US$6.95
-
Buy Now
Logo for element14 element14 US$6.21
-
Buy Now
Logo for Farnell Farnell US$5.76
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low noise: 80 nV p-p (0.1 Hz to 10 Hz), 3 nV/vHz
Low drift: 0.2 µV/°C
High speed: 2.8 V/µs slew rate, 8 MHz gain bandwidth
Low VOS: 10 µV
CMRR: 126 dB at VCM of
±11 V
High open-loop gain: 1.8 Million
Available in Die Form

Alternative Descriptions

LOW-NOISE PRECISION OP AMP | Analog Devices
IC: operational amplifier | Transfer Multisort Elektronik
Op-Amp, 8Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics
OP-AMP, 8MHZ, 0 TO 70DEG C, DIP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP27EPZ?

Additional datasheets, footprints and schematics for OP27EPZ are listed on our Part Details page. You can also find images and similar parts to OP27EPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP27EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP27EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP27EPZ fall under?

The OP27EPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP27EPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP27EPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP27EPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP27EPZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Transfer Multisort Elektronik, CoreStaff and Newark Electronics have stock available or on a lead time for OP27EPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP27EPZ often in real-time on the comparison pages.

What if I can't find stock of OP27EPZ?

You can fill out our help required form which you can use to request a quote for OP27EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay