OP279GRUZ-REEL General Purpose Op Amps by Analog Devices

Status: Production
Series: OP279
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP279 is a dual rail-to-rail, high output current, single supply amplifier. It is designed for low voltage

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$5.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.71
5,467
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.38
2
in stock
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now
Logo for Farnell
Farnell
from US$3.31
-
Buy Now

Features

Rail-to-Rail Inputs and Outputs
High Output Current: ±60 mA
Single Supply: 5 V to 12 V
Wide Bandwidth: 5 MHz
High Slew Rate: 3 V/±s
Low Distortion: 0.01%
Unity-Gain Stable
No Phase Reversal
Short-Circuit Protected
Drives Capacitive Loads: 10 nF

Alternative Descriptions

RAIL-RAIL HI OUTPUT OP AMP | Analog Devices
Dual RRIO High Current Op Amp TSSOP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP279GRUZ-REEL?

Additional datasheets, footprints and schematics for OP279GRUZ-REEL are listed on our Part Details page. You can also find images and similar parts to OP279GRUZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP279GRUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP279GRUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP279GRUZ-REEL fall under?

The OP279GRUZ-REEL is listed under General Purpose Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OP279GRUZ-REEL when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP279GRUZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the OP279GRUZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP279GRUZ-REEL have stock available?

Authorised distributors including Analog Devices, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for OP279GRUZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP279GRUZ-REEL often in real-time on the comparison pages.

What if I can't find stock of OP279GRUZ-REEL?

You can fill out our help required form which you can use to request a quote for OP279GRUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay