Status: | Production |
---|---|
Series: | OP270 |
RoHS: | Compliant |
Very low noise density of |
5 nV/√Hz at 1 kHz maximum |
Excellent input offset voltage of 75 μV maximum |
Low offset voltage drift of |
1 μV/°C maximum |
Very high gain of 1500 V/mV minimum |
Outstanding CMR of 106 dB minimum |
Slew rate of 2.4 V/μs typical |
Gain bandwidth product of |
5 MHz typical |
Industry-standard 8-lead dual pinout |
SOL-16 MARKED AS "OP270G" | Analog Devices |
Op-Amp, 5Mhz, -40 To 85Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a OP270GSZ?
Additional datasheets, footprints and schematics for OP270GSZ are listed on our Part Details page. You can also find images and similar parts to OP270GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP270GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP270GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP270GSZ fall under?
The OP270GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP270GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP270GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP270GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP270GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP270GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP270GSZ often in real-time on the comparison pages.
What if I can't find stock of OP270GSZ?
You can fill out our help required form which you can use to request a quote for OP270GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.