OP270FZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP270
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP270 is a high performance, monolithic, dual operational amplifier with exceptionally low voltage noise density (5 nV/√Hz maximum at 1 kHz). It offers comparable performance to the industry-standard OP27 from Analog Devices, Inc. The OP270 features an input offset voltage of less than 75 μV and an offset drift of less than 1 μV/°C, guaranteed over the full military temperature range. Open-loop gain of the OP270 is more than 1,500,000 into a 10 kΩ load, ensuring excellent gain accuracy and linearity, even in high gain

No distributors results available

Features

Very low noise density of
5 nV/√Hz at 1 kHz maximum 
Excellent input offset voltage of 75 μV maximum
Low offset voltage drift of
1 μV/°C maximum 
Very high gain of 1500 V/mV minimum
Outstanding CMR of 106 dB minimum 
Slew rate of 2.4 V/μs typical 
Gain bandwidth product of
5 MHz typical
Industry-standard 8-lead dual pinout


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP270FZ?

Additional datasheets, footprints and schematics for OP270FZ are listed on our Part Details page. You can also find images and similar parts to OP270FZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP270FZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP270FZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP270FZ fall under?

The OP270FZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP270FZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP270FZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP270FZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP270FZ have stock available?

There is no stock from authorised distributors for OP270FZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP270FZ often in real-time on the comparison pages.

What if I can't find stock of OP270FZ?

You can fill out our help required form which you can use to request a quote for OP270FZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay