Status: | Production |
---|---|
Series: | OP270 |
RoHS: | Not Compliant |
No distributors results available
Very low noise density of |
5 nV/√Hz at 1 kHz maximum |
Excellent input offset voltage of 75 μV maximum |
Low offset voltage drift of |
1 μV/°C maximum |
Very high gain of 1500 V/mV minimum |
Outstanding CMR of 106 dB minimum |
Slew rate of 2.4 V/μs typical |
Gain bandwidth product of |
5 MHz typical |
Industry-standard 8-lead dual pinout |
Where can I find additional details, specifications and documents for a OP270EZ?
Additional datasheets, footprints and schematics for OP270EZ are listed on our Part Details page. You can also find images and similar parts to OP270EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP270EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP270EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP270EZ fall under?
The OP270EZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP270EZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP270EZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP270EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP270EZ have stock available?
There is no stock from authorised distributors for OP270EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP270EZ often in real-time on the comparison pages.
What if I can't find stock of OP270EZ?
You can fill out our help required form which you can use to request a quote for OP270EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.