OP262GSZ-REEL7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP262
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP162 (single), OP262 (dual), and OP462 (quad) rail-to-rail 15 MHz amplifiers feature the extra speed new designs require, with the benefits of precision and low power operation. With their incredibly low offset voltage of 45 µV (typical) and low noise, they are perfectly suited for precision filter

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.23
1,010
in stock
Buy Now
Logo for element14
element14
from US$3.61
1,010
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.37
910
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.40
1
in stock
Buy Now

Features

Wide Bandwidth: 15 MHz
Low Offset Voltage: 325 µV max
Low Noise: 9.5 nV/√Hz @ 1 kHz
Single-Supply Operation: +2.7 V to +12 V
Rail-to-Rail Output Swing
Low TCVOS: 1 µV/°C typ
High Slew Rate: 13 V/µs
See data sheet for additional featuresOP262-EP supports defense and aerospace applications (AQEC standard)
Download OP262-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
See data sheet for additional features
V62/12639 DSCC Drawing number

Alternative Descriptions

Op-Amp, 15Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 15MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP262GSZ-REEL7?

Additional datasheets, footprints and schematics for OP262GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP262GSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP262GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP262GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP262GSZ-REEL7 fall under?

The OP262GSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP262GSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP262GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the OP262GSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP262GSZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP262GSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP262GSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of OP262GSZ-REEL7?

You can fill out our help required form which you can use to request a quote for OP262GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay