Status: | Production |
---|---|
Series: | OP249 |
RoHS: | Not Compliant |
Prices starting from US$14.45
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$14.45
|
48
in stock
|
Buy Now |
Slew rate: 22 V/μs typical |
Settling time (0.01%): 1.2 μs maximum |
Offset voltage: 200 μV typical |
Open-loop gain: 1000 V/mV minimum |
Total harmonic distortion: 0.002% typical |
DUAL PRECISION JFET OP AM | Analog Devices |
Where can I find additional details, specifications and documents for a OP249FZ?
Additional datasheets, footprints and schematics for OP249FZ are listed on our Part Details page. You can also find images and similar parts to OP249FZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP249FZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP249FZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP249FZ fall under?
The OP249FZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to OP249FZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP249FZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP249FZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP249FZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for OP249FZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP249FZ often in real-time on the comparison pages.
What if I can't find stock of OP249FZ?
You can fill out our help required form which you can use to request a quote for OP249FZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.