Status: | Production |
---|---|
Series: | OP213 |
RoHS: | Compliant |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.94
|
8
in stock
|
Buy Now | |
Analog Devices
from US$3.77
|
542
in stock
|
Buy Now | |
Schukat Electronic
from US$7.75
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$4.02
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
94
in stock
|
Buy Now | |
element14
from US$4.92
|
-
|
Buy Now | |
Richardson RFPD
from US$5.00
|
-
|
Buy Now | |
Farnell
from US$5.10
|
-
|
Buy Now |
Single- or dual-supply operation |
Low noise: 4.7 nV/√Hz @ 1 kHz |
Wide bandwidth: 3.4 MHz |
Low offset voltage: 100 μV |
Very low drift: 0.2 μV/°C |
Unity gain stable |
No phase reversal |
DUAL PRECISION OP AMP IC | Analog Devices |
2xOp-Amp Low Drift LN SO8 | Schukat Electronic |
Op-Amp, 3.4Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP213FSZ | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
OP-AMP, 3.4MHZ, -40 TO 85DEG C, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a OP213FSZ?
Additional datasheets, footprints and schematics for OP213FSZ are listed on our Part Details page. You can also find images and similar parts to OP213FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP213FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP213FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP213FSZ fall under?
The OP213FSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP213FSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP213FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP213FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP213FSZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for OP213FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP213FSZ often in real-time on the comparison pages.
What if I can't find stock of OP213FSZ?
You can fill out our help required form which you can use to request a quote for OP213FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.