Status: | Production |
---|---|
Series: | OP200 |
RoHS: | Not Compliant |
No distributors results available
Low input offset voltage: 75 μV maximum |
Low offset voltage drift, over −55°C < TA < +125°C |
0.5 μV/°C maximum |
Low supply current (per amplifier): 725 μA maximum |
High open-loop gain: 5000 V/mV minimum |
Low input bias current: 2 nA maximum |
Low noise voltage density: 11 nV/√Hz at 1 kHz |
Stable with large capacitive loads: 10 nF typical |
Where can I find additional details, specifications and documents for a OP200EZ?
Additional datasheets, footprints and schematics for OP200EZ are listed on our Part Details page. You can also find images and similar parts to OP200EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP200EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP200EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP200EZ fall under?
The OP200EZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP200EZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP200EZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP200EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP200EZ have stock available?
There is no stock from authorised distributors for OP200EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP200EZ often in real-time on the comparison pages.
What if I can't find stock of OP200EZ?
You can fill out our help required form which you can use to request a quote for OP200EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.