Status: | Production |
---|---|
Series: | OP191 |
RoHS: | Compliant |
Prices starting from US$2.67
Single-Supply Operation: |
2.7 V to 12 V |
Wide Input Voltage Range |
Rail-to-Rail Output Swing |
Low Supply Current: 300 µA/Amp |
Wide Bandwidth: 3 MHz |
Slew Rate: 0.5 V/µs |
Low Offset Voltage: 700 µV |
No Phase Reversal |
SINGLE SUPPLY RAIL/RAIL | Analog Devices |
Op-Amp, 3Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 3MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
RtR Input/Output Op Amps, OP191GSZ | RS |
Where can I find additional details, specifications and documents for a OP191GSZ?
Additional datasheets, footprints and schematics for OP191GSZ are listed on our Part Details page. You can also find images and similar parts to OP191GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP191GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP191GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP191GSZ fall under?
The OP191GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP191GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP191GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP191GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP191GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OP191GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP191GSZ often in real-time on the comparison pages.
What if I can't find stock of OP191GSZ?
You can fill out our help required form which you can use to request a quote for OP191GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.