Status: | Production |
---|---|
Series: | OP184 |
RoHS: | Compliant |
Prices starting from US$2.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.17 |
187
|
Buy Now | |
Analog Devices | US$4.33 |
159,019
|
Buy Now | |
Chip One Stop | US$2.27 |
658
|
Buy Now | |
Newark Electronics | US$3.49 |
215
|
Buy Now | |
element14 | US$2.56 |
215
|
Buy Now | |
Farnell | US$2.61 |
215
|
Buy Now | |
CoreStaff | US$2.66 |
174
|
Buy Now | |
Distrelec | US$3.47 |
-
|
Buy Now | |
Richardson RFPD | US$2.36 |
-
|
Buy Now |
Single-Supply Operation |
Wide Bandwidth: 4 MHz |
Low Offset Voltage: 65 µV |
Unity-Gain Stable |
High Slew Rate: 4.0 V/µs |
Low Noise: 3.9 nV/√Hz |
SINGLE PRECISION RAIL TO RAIL | Analog Devices |
Op-Amp, 4.25Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 4.25MHZ, -40 TO 125DEG C, NSOIC | element14 |
Single Prec. Op Amp RL-RL OP184FSZ | RS |
Analog Devices Operational Amplifier, 4 MHz | Distrelec |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP184FSZ?
Additional datasheets, footprints and schematics for OP184FSZ are listed on our Part Details page. You can also find images and similar parts to OP184FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP184FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP184FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP184FSZ fall under?
The OP184FSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP184FSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP184FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP184FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP184FSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP184FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP184FSZ often in real-time on the comparison pages.
What if I can't find stock of OP184FSZ?
You can fill out our help required form which you can use to request a quote for OP184FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.