Status: | Production |
---|---|
Series: | OP177 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.74 |
12,074
|
Buy Now | |
Schukat Electronic | US$1.46 |
4,781
|
Buy Now | |
Analog Devices | US$2.62 |
4,324
|
Buy Now | |
Chip One Stop | US$1.64 |
1,170
|
Buy Now | |
Newark Electronics | US$1.29 |
1,157
|
Buy Now | |
Richardson RFPD | US$1.43 |
966
|
Buy Now | |
Transfer Multisort Elektronik | US$1.70 |
938
|
Buy Now | |
element14 | US$1.45 |
832
|
Buy Now | |
Farnell | US$1.41 |
830
|
Buy Now | |
Micros | US$1.29 |
70
|
Buy Now | |
CoreStaff | US$1.45 |
5
|
Buy Now |
Ultralow offset voltage |
TA = 25°C, 25 μV maximum |
Outstanding offset voltage drift 0.3 μV/°C maximum |
Excellent open-loop gain and gain linearity |
12 V/μV typical |
CMRR: 130 dB minimum |
PSRR: 115 dB minimum |
Low supply current 2.0 mA maximum |
Fits industry-standard precision operational amplifier sockets |
Precision op amp,OP177GS SO8 | RS |
Op-Amp Ultraprecis. SO8 | Schukat Electronic |
ULTRA-PRECISION OP AMP IC | Analog Devices |
Opamp, Nsoic-8, 600 Khz, -40 To 85 Deg C | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
IC: operational amplifier | Transfer Multisort Elektronik |
OPAMP, NSOIC-8, 600 KHZ, -40 TO 85 DEG C | element14 |
Precision Op-Amp, BW 0.6MHz, SR 0.3V/us, Voff 0.02mV, +/-3÷+/-18V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a OP177GSZ?
Additional datasheets, footprints and schematics for OP177GSZ are listed on our Part Details page. You can also find images and similar parts to OP177GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP177GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP177GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP177GSZ fall under?
The OP177GSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP177GSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP177GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP177GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP177GSZ have stock available?
Authorised distributors including RS, Schukat Electronic, Analog Devices, Chip One Stop and Newark Electronics have stock available or on a lead time for OP177GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP177GSZ often in real-time on the comparison pages.
What if I can't find stock of OP177GSZ?
You can fill out our help required form which you can use to request a quote for OP177GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.