Status: | Production |
---|---|
Series: | OP177 |
RoHS: | Compliant |
Ultralow offset voltage |
TA = 25°C, 25 μV maximum |
Outstanding offset voltage drift 0.3 μV/°C maximum |
Excellent open-loop gain and gain linearity |
12 V/μV typical |
CMRR: 130 dB minimum |
PSRR: 115 dB minimum |
Low supply current 2.0 mA maximum |
Fits industry-standard precision operational amplifier sockets |
ULTRA-PRECISION OP AMP IC | Analog Devices |
Op-Amp, 600Khz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 600KHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a OP177FSZ-REEL7?
Additional datasheets, footprints and schematics for OP177FSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP177FSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP177FSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP177FSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP177FSZ-REEL7 fall under?
The OP177FSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP177FSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP177FSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP177FSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP177FSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP177FSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP177FSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP177FSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP177FSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.