OP11EPZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: OP11
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.09

Distributor Stock
Logo for RS
RS
from US$9.09
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.75
1,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.01
-
Buy Now
Logo for element14
element14
from US$17.44
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.60
-
Buy Now
Logo for Farnell
Farnell
from US$16.43
-
Buy Now

Features

Guaranteed VOS: 500 μV maximum
Guaranteed matched CMRR: 94 dB minimum
Guaranteed matched VOS: 750 μV maximum
LM148/LM348 direct replacement
Low noise
Silicon-nitride passivation
Internal frequency compensation
Low crossover distortion
Continuous short-circuit protection
Low input bias current

Alternative Descriptions

QUAD MATCHED 741-TYPE OP | Analog Devices
IC OPAMP QUAD 741-TYPE 14-DIP | RS
Op-Amp, 0 To 85Deg C, Dip-14 | Newark Electronics
OP-AMP, 0 TO 85DEG C, DIP-14 | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP11EPZ?

Additional datasheets, footprints and schematics for OP11EPZ are listed on our Part Details page. You can also find images and similar parts to OP11EPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP11EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP11EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP11EPZ fall under?

The OP11EPZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to OP11EPZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP11EPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP11EPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP11EPZ have stock available?

Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for OP11EPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP11EPZ often in real-time on the comparison pages.

What if I can't find stock of OP11EPZ?

You can fill out our help required form which you can use to request a quote for OP11EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay