Status: | Production |
---|---|
Series: | OP1177 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
701
in stock
|
Buy Now | |
Analog Devices
from US$0.95
|
1,647
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
469
in stock
|
Buy Now | |
element14
from US$1.45
|
469
in stock
|
Buy Now | |
Farnell
from US$1.39
|
469
in stock
|
Buy Now | |
Richardson RFPD
from US$1.39
|
-
|
Buy Now |
Low offset voltage: 60 μV maximum |
Very low offset voltage drift: 0.7 μV/°C maximum |
Low input bias current: 2 nA maximum |
Low noise: 8 nV/√Hz typical |
CMRR, PSRR, and AVO > 120 dB minimum |
Low supply current: 400 μA per amplifier |
Dual supply operation: ±2.5 V to ±15 V |
Unity-gain stable |
No phase reversal |
Inputs internally protected beyond supply voltage |
SINGLE, PRECISION LOW NOISE OP | Analog Devices |
OP1177 precision LN SMT op amp | RS |
Op-Amp, 1.3Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.3MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP1177ARZ?
Additional datasheets, footprints and schematics for OP1177ARZ are listed on our Part Details page. You can also find images and similar parts to OP1177ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP1177ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP1177ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP1177ARZ fall under?
The OP1177ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP1177ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP1177ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP1177ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP1177ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OP1177ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP1177ARZ often in real-time on the comparison pages.
What if I can't find stock of OP1177ARZ?
You can fill out our help required form which you can use to request a quote for OP1177ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.