Status: | Production |
---|---|
Series: | OP1177 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1,282
in stock
|
Buy Now | |
Analog Devices
from US$1.50
|
625
in stock
|
Buy Now | |
CoreStaff
from US$1.65
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
449
in stock
|
Buy Now | |
element14
from US$1.45
|
449
in stock
|
Buy Now | |
Farnell
from US$1.36
|
449
in stock
|
Buy Now | |
Richardson RFPD
from US$1.39
|
184
in stock
|
Buy Now |
Low offset voltage: 60 μV maximum |
Very low offset voltage drift: 0.7 μV/°C maximum |
Low input bias current: 2 nA maximum |
Low noise: 8 nV/√Hz typical |
CMRR, PSRR, and AVO > 120 dB minimum |
Low supply current: 400 μA per amplifier |
Dual supply operation: ±2.5 V to ±15 V |
Unity-gain stable |
No phase reversal |
Inputs internally protected beyond supply voltage |
SINGLE, PRECISION LOW NOISE OP | Analog Devices |
Op-Amp, 1.3Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 1.3MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
OP Amp Single GP15V 8-Pin MSOP | RS |
Where can I find additional details, specifications and documents for a OP1177ARMZ?
Additional datasheets, footprints and schematics for OP1177ARMZ are listed on our Part Details page. You can also find images and similar parts to OP1177ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP1177ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP1177ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP1177ARMZ fall under?
The OP1177ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP1177ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP1177ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP1177ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP1177ARMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for OP1177ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP1177ARMZ often in real-time on the comparison pages.
What if I can't find stock of OP1177ARMZ?
You can fill out our help required form which you can use to request a quote for OP1177ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.