Status: | Production |
---|---|
Series: | OP07D |
RoHS: | Compliant |
Prices starting from US$0.73
OP07 Performance at Low Cost |
Compatible SOIC-8 & PDIP |
50% Lower Power Consumption than Standard OP07 |
No loss of Bandwidth, Slew Rate and Noise Performance |
Improved PSRR, CMRR, Gain, Isy |
Better Accuracy in Noisy Environments |
Widest Operating Temperature Range: -40°C to +125°C |
High Stability with 80° Phase Margin — Extremely Easy to Use |
Low Cost OP07 | Analog Devices |
Precision Op-Amp, GBW 0.6MHz, SR 0.2V/us, Voff 0.045mV, +/-4÷+/-18V, -40÷125°C | Micros |
Opamp, 600Khz, -40 To 125Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a OP07DNZ?
Additional datasheets, footprints and schematics for OP07DNZ are listed on our Part Details page. You can also find images and similar parts to OP07DNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07DNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07DNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07DNZ fall under?
The OP07DNZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP07DNZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07DNZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP07DNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP07DNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for OP07DNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07DNZ often in real-time on the comparison pages.
What if I can't find stock of OP07DNZ?
You can fill out our help required form which you can use to request a quote for OP07DNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.