OP07CSZ-REEL7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP07
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The OP07 has very low input offset voltage (75 µV max for OP07E) that is obtained by trimming at the wafer stage. These low offset voltages generally eliminate any need for external nulling.The OP07 also features low input bias current (±4 nA for the OP07E) and high open-loop gain (200 V/mV for the OP07E).The low offsets and high open-loop gain make the OP07 particularly useful for high gain instrumentation

Prices starting from US$1.03


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$1.14
11,824
Buy Now
Logo for Analog Devices Analog Devices US$1.08
6,578
Buy Now
Logo for element14 element14 US$1.03
652
Buy Now
Logo for Newark Electronics Newark Electronics US$1.12
648
Buy Now
Logo for Farnell Farnell US$1.04
648
Buy Now
View Full Pricing & Stock Comparison

Features

Low VOS: 75 µV Max
Low VOS Drift: 1.3 µV/°C Max
Ultrastable vs. Time: 1.5 µV/Month Max
Low Noise: 0.6 µV p-p Max
Wide Input Voltage Range: ±14 V
Wide Supply Voltage Range: ±3 V to ±18 V
Fits 725, 108A/308A, 741,
AD510 Sockets
125°C Temperature-Tested Dice

Alternative Descriptions

SO-8 ON 7" TAPE AND REEL IC | Analog Devices
OP-AMP, -40 TO 125DEG C, NSOIC-8 | element14
Op-Amp, -40 To 125Deg C, Nsoic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP07CSZ-REEL7?

Additional datasheets, footprints and schematics for OP07CSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP07CSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP07CSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP07CSZ-REEL7 fall under?

The OP07CSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP07CSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the OP07CSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP07CSZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for OP07CSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP07CSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of OP07CSZ-REEL7?

You can fill out our help required form which you can use to request a quote for OP07CSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay