Status: | Production |
---|---|
Series: | OP07 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
313
in stock
|
Buy Now | |
Schukat Electronic
from US$1.14
|
7,322
in stock
|
Buy Now | |
Analog Devices
from US$0.74
|
1,147
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
234
in stock
|
Buy Now | |
element14
from US$1.04
|
234
in stock
|
Buy Now | |
Farnell
from US$0.98
|
234
in stock
|
Buy Now | |
Micros
from US$1.02
|
173
in stock
|
Buy Now |
Low VOS: 75 µV Max |
Low VOS Drift: 1.3 µV/°C Max |
Ultrastable vs. Time: 1.5 µV/Month Max |
Low Noise: 0.6 µV p-p Max |
Wide Input Voltage Range: ±14 V |
Wide Supply Voltage Range: ±3 V to ±18 V |
Fits 725, 108A/308A, 741, |
AD510 Sockets |
125°C Temperature-Tested Dice |
Op-Amp ULow Offs SO8 | Schukat Electronic |
SO-8 MARKED AS "OP07C" IC | Analog Devices |
Precision op amp,OP07CS SO8 | RS |
Opamp, 600Khz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
Precision Op-Amp, BW 0.6MHz, SR 0.3V/us, Voff 0.06mV, +/-3÷+/-18V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a OP07CSZ?
Additional datasheets, footprints and schematics for OP07CSZ are listed on our Part Details page. You can also find images and similar parts to OP07CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07CSZ fall under?
The OP07CSZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP07CSZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP07CSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP07CSZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for OP07CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07CSZ often in real-time on the comparison pages.
What if I can't find stock of OP07CSZ?
You can fill out our help required form which you can use to request a quote for OP07CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.