Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,192
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
8,700
in stock
|
Buy Now | |
Texas Instruments
from US$0.55
|
6,925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,675
in stock
|
Buy Now | |
Micros
from US$1.04
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now |
Op Amp Type | Precision |
---|---|
No. of Amplifiers | 1 |
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8 |
Op-Amp Prec. +-18V DIP8 | Schukat Electronic |
Low-offset voltage (0.25 mV) single operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP07 0.3V/uS low-offset op amp, DIP8 | RS |
Precision Op-Amp, GBW 0.6MHz, SR 0.3V/us, Voff 0.06mV, +/-3÷+/-18V, 0÷70°C | Micros |
Ic, Op Amp, Low Offset, Dip8 | Newark Electronics |
IC, OP AMP, LOW OFFSET, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a OP07CP?
Additional datasheets, footprints and schematics for OP07CP are listed on our Part Details page. You can also find images and similar parts to OP07CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07CP fall under?
The OP07CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP07CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CP you can contact the distributor directly for product support, shipping queries etc.
Is the OP07CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP07CP have stock available?
Authorised distributors including Schukat Electronic, Texas Instruments, Transfer Multisort Elektronik, RS and Micros have stock available or on a lead time for OP07CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07CP often in real-time on the comparison pages.
What if I can't find stock of OP07CP?
You can fill out our help required form which you can use to request a quote for OP07CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.