Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
16,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,896
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,261
in stock
|
Buy Now | |
Micros
from US$0.25
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
405
in stock
|
Buy Now | |
element14
from US$0.18
|
395
in stock
|
Buy Now | |
Farnell
from US$0.17
|
395
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Precision |
Op-Amp +-3..18V SO8 | Schukat Electronic |
Ultra Lo Offset Single Op Amp OP07CD | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Precision Op-Amp, GBW 0.6MHz, SR 0.3V/us, Voff 0.06mV, +/-3÷+/-18V, 0÷70°C | Micros |
Op Amp, 600Khz, 0.3V/Us, Soic-8 | Newark Electronics |
OP AMP, 600KHZ, 0.3V/US, SOIC-8 | element14 |
Low-offset voltage (0.25 mV) single operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OP07CDR?
Additional datasheets, footprints and schematics for OP07CDR are listed on our Part Details page. You can also find images and similar parts to OP07CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07CDR fall under?
The OP07CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP07CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CDR you can contact the distributor directly for product support, shipping queries etc.
Is the OP07CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP07CDR have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Transfer Multisort Elektronik and Micros have stock available or on a lead time for OP07CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07CDR often in real-time on the comparison pages.
What if I can't find stock of OP07CDR?
You can fill out our help required form which you can use to request a quote for OP07CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.